Ariston BLU 10 R/3, Tank (water storage), 1200 W, Indoor, Blue, White
Ariston BLU 10 R/3. Type: Tank (water storage), Heater location: Indoor, Fuel type: Electric. Maximum power: 1200 W, Maximum operating pressure: 8 bar, Temperature (max): 80 °C. AC input voltage: 230 V. Width: 14.2" (360 mm), Depth: 10" (254 mm), Height: 14.2" (360 mm)