Ariete logo

Ariete Twinings tea maker 1 L 2200 W Red, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48218
Info modified on:
17 Oct 2017, 17:57:45
Short summary description Ariete Twinings tea maker 1 L 2200 W Red, Silver:

Ariete Twinings, Red, Silver, Metal, 1 L, 3.13 lbs (1.42 kg), 9.06 x 7.09 x 11.4" (230 x 180 x 290 mm), 2200 W

Long summary description Ariete Twinings tea maker 1 L 2200 W Red, Silver:

Ariete Twinings. Product color: Red, Silver, Housing material: Metal. Capacity: 1 L. Weight: 3.13 lbs (1.42 kg). Package dimensions (WxDxH): 9.06 x 7.09 x 11.4" (230 x 180 x 290 mm). Power: 2200 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.