Ariete logo

Ariete 4163 Cylinder steam cleaner 0.5 L 1500 W White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74628
Info modified on:
05 Aug 2022, 18:33:21
Short summary description Ariete 4163 Cylinder steam cleaner 0.5 L 1500 W White:

Ariete 4163, Cylinder steam cleaner, 0.5 L, White, Buttons, 196.9" (5 m), 0.5 L

Long summary description Ariete 4163 Cylinder steam cleaner 0.5 L 1500 W White:

Ariete 4163. Type: Cylinder steam cleaner, Capacity: 0.5 L, Product color: White. Power: 1500 W. Operating time: 20 min. Weight: 6.02 lbs (2.73 kg), Width: 11.4" (290 mm), Depth: 8.66" (220 mm). Number of accessories included: 3 pc(s)

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.