Ariete logo

Ariete 2765 2-in-1 stick vacuum Battery Dry HEPA Bagless 0.8 L Black, Red

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88499
Info modified on:
09 Dec 2024, 12:31:13
Short summary description Ariete 2765 2-in-1 stick vacuum Battery Dry HEPA Bagless 0.8 L Black, Red:

Ariete 2765, 2-in-1 stick vacuum, Bagless, Black, Red, 0.8 L, CE, Dry

Long summary description Ariete 2765 2-in-1 stick vacuum Battery Dry HEPA Bagless 0.8 L Black, Red:

Ariete 2765. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product color: Black, Red. Cleaning type: Dry, Vacuum air filtering: HEPA, Dirt separating method: Cyclonic. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery voltage: 18 V. Width: 9.65" (245 mm), Depth: 6.1" (155 mm), Height: 44.1" (1120 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.