Ariete 2904/03, Beige, 3.5 L, 3.5 L, 1.8 L, 24 h, Buttons, Rotary
Ariete 2904/03. Product color: Beige, Volume: 3.5 L, Bowl capacity: 3.5 L. Power: 700 W. Width: 11.6" (295 mm), Depth: 13.4" (340 mm), Height: 10.8" (275 mm). Package weight: 7.94 lbs (3.6 kg). Warranty period: 2 year(s)