Ariete Scaldi, 105 W, Orange, White, Enameled, Detachable lid, 1 pc(s), 9.45" (240 mm)
Ariete Scaldi. Power: 105 W. Product color: Orange, White, Tray material: Enameled, Lid type: Detachable lid. Quantity per pack: 1 pc(s). Width: 9.45" (240 mm), Depth: 9.45" (240 mm), Height: 3.94" (100 mm)