Area TPUSA5079C, Cover, Huawei, Nova 2 Plus, 5.5", Transparent
Area TPUSA5079C. Case type: Cover, Brand compatibility: Huawei, Compatibility: Nova 2 Plus, Maximum screen size: 5.5", Surface coloration: Monochromatic, Product color: Transparent