Area logo

Area CSTA7007SLUXGD tablet case 9.7" Folio Gold

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16693
Info modified on:
14 Mar 2024, 17:22:19
Short summary description Area CSTA7007SLUXGD tablet case 9.7" Folio Gold:

Area CSTA7007SLUXGD, Folio, Apple, iPad Air 2, 9.7"

Long summary description Area CSTA7007SLUXGD tablet case 9.7" Folio Gold:

Area CSTA7007SLUXGD. Case type: Folio, Brand compatibility: Apple, Compatibility: iPad Air 2, Maximum screen size: 9.7", Number of stand modes: 3

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.