ARCTIC logo

ARCTIC Freezer i11 Processor Cooler 3.62" (9.2 cm) Black, Copper, Gray, Metallic

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77362
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ARCTIC Freezer i11 Processor Cooler 3.62" (9.2 cm) Black, Copper, Gray, Metallic:

ARCTIC Freezer i11, Cooler, 3.62" (9.2 cm), 500 RPM, 2000 RPM, 125.7 m³/h, Black, Copper, Gray, Metallic

Long summary description ARCTIC Freezer i11 Processor Cooler 3.62" (9.2 cm) Black, Copper, Gray, Metallic:

ARCTIC Freezer i11. Type: Cooler, Fan diameter: 3.62" (9.2 cm), Rotational speed (min): 500 RPM, Rotational speed (max): 2000 RPM, Airflow: 125.7 m³/h. Voltage: 12 V. Width: 3.54" (90 mm), Depth: 4.25" (108 mm), Height: 5.12" (130 mm). Product color: Black, Copper, Gray, Metallic

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.