ARCTIC logo

ARCTIC MX-4 heat sink compound Thermal paste 8.5 W/m·K 0.705 oz (20 g)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
192998
Info modified on:
10 Aug 2024, 09:38:45
Short summary description ARCTIC MX-4 heat sink compound Thermal paste 8.5 W/m·K 0.705 oz (20 g):

ARCTIC MX-4, Thermal paste, 8.5 W/m·K, 2.5 g/cm³, Blue, White, 0.705 oz (20 g), 1 pc(s)

Long summary description ARCTIC MX-4 heat sink compound Thermal paste 8.5 W/m·K 0.705 oz (20 g):

ARCTIC MX-4. Type: Thermal paste, Thermal conductivity: 8.5 W/m·K, Density: 2.5 g/cm³. Weight: 0.705 oz (20 g). Quantity per pack: 1 pc(s), Package width: 3.23" (82 mm), Package depth: 0.591" (15 mm)

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.