ARCTIC logo

ARCTIC W1-3D 32" Wall Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
185248
Info modified on:
05 Jan 2024, 14:14:28
Short summary description ARCTIC W1-3D 32" Wall Black:

ARCTIC W1-3D, 17.6 lbs (8 kg), 13", 32", 2.95 x 2.95" (75 x 75 mm), 3.94 x 3.94" (100 x 100 mm), Black

Long summary description ARCTIC W1-3D 32" Wall Black:

ARCTIC W1-3D. Maximum weight capacity: 17.6 lbs (8 kg), Minimum screen size: 13", Maximum screen size: 32", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Tilt angle range: -45 - 45°. Product color: Black

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.