ARCTIC logo

ARCTIC Freezer 33 TR Processor Cooler 4.72" (12 cm) Black, Red

Data-sheet quality:
created/standardized by Icecat
Product views:
58381
Info modified on:
19 Aug 2024, 09:17:23
Short summary description ARCTIC Freezer 33 TR Processor Cooler 4.72" (12 cm) Black, Red:

ARCTIC Freezer 33 TR, Cooler, 4.72" (12 cm), 200 RPM, 1800 RPM, 0.5 sone, Black, Red

Long summary description ARCTIC Freezer 33 TR Processor Cooler 4.72" (12 cm) Black, Red:

ARCTIC Freezer 33 TR. Type: Cooler, Fan diameter: 4.72" (12 cm), Rotational speed (min): 200 RPM, Rotational speed (max): 1800 RPM, Noise level: 0.5 sone, Bearing type: Fluid Dynamic Bearing (FDB). Voltage: 12 V. Width: 4.84" (123 mm), Depth: 3.5" (89 mm), Height: 6.1" (155 mm). Product color: Black, Red

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.