ARCTIC logo

ARCTIC P12 PWM PST RGB 0dB Computer case Fan 4.72" (12 cm) Black, White 1 pc(s)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76145
Info modified on:
22 Aug 2022, 13:31:01
Short summary description ARCTIC P12 PWM PST RGB 0dB Computer case Fan 4.72" (12 cm) Black, White 1 pc(s):

ARCTIC P12 PWM PST RGB 0dB, Fan, 4.72" (12 cm), 0 RPM, 2000 RPM, 82.91 m³/h, Black, White

Long summary description ARCTIC P12 PWM PST RGB 0dB Computer case Fan 4.72" (12 cm) Black, White 1 pc(s):

ARCTIC P12 PWM PST RGB 0dB. Type: Fan, Fan diameter: 4.72" (12 cm), Rotational speed (min): 0 RPM, Rotational speed (max): 2000 RPM, Airflow: 82.91 m³/h, Maximum air pressure: 1.85 mmH2O, Bearing type: Fluid Dynamic Bearing (FDB). Voltage: 12 V. Width: 4.72" (120 mm), Depth: 4.72" (120 mm), Height: 0.984" (25 mm). Product color: Black, White

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.