ARCTIC logo

ARCTIC P8 PWM PST CO Computer case Fan 3.15" (8 cm) Black

Data-sheet quality:
created/standardized by Icecat
Product views:
152463
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ARCTIC P8 PWM PST CO Computer case Fan 3.15" (8 cm) Black:

ARCTIC P8 PWM PST CO, Fan, 3.15" (8 cm), 200 RPM, 3000 RPM, 0.3 sone, 40.3 m³/h

Long summary description ARCTIC P8 PWM PST CO Computer case Fan 3.15" (8 cm) Black:

ARCTIC P8 PWM PST CO. Type: Fan, Fan diameter: 3.15" (8 cm), Rotational speed (min): 200 RPM, Rotational speed (max): 3000 RPM, Noise level: 0.3 sone, Airflow: 40.3 m³/h, Maximum air pressure: 1.9 mmH2O, Bearing type: Fluid Dynamic Bearing (FDB). Voltage: 12 V. Width: 3.15" (80 mm), Depth: 0.984" (25 mm), Height: 3.15" (80 mm). Product color: Black

Reasons to buy
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.