ARCTIC logo

ARCTIC P12 PWM PST Computer case Fan 4.72" (12 cm) Transparent, White

Data-sheet quality:
created/standardized by Icecat
Product views:
156646
Info modified on:
14 Mar 2024, 19:30:07
Short summary description ARCTIC P12 PWM PST Computer case Fan 4.72" (12 cm) Transparent, White:

ARCTIC P12 PWM PST, Fan, 4.72" (12 cm), 200 RPM, 1800 RPM, 0.3 sone, 95.65 m³/h

Long summary description ARCTIC P12 PWM PST Computer case Fan 4.72" (12 cm) Transparent, White:

ARCTIC P12 PWM PST. Type: Fan, Fan diameter: 4.72" (12 cm), Rotational speed (min): 200 RPM, Rotational speed (max): 1800 RPM, Noise level: 0.3 sone, Airflow: 95.65 m³/h, Maximum air pressure: 2.2 mmH2O, Bearing type: Fluid Dynamic Bearing (FDB). Voltage: 12 V. Width: 4.72" (120 mm), Depth: 4.72" (120 mm), Height: 0.984" (25 mm). Product color: Transparent, White

Reasons to buy
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.