ARCTIC logo

ARCTIC F14 Silent Computer case Fan 5.51" (14 cm) Black, White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128314
Info modified on:
14 Mar 2024, 19:46:27
Short summary description ARCTIC F14 Silent Computer case Fan 5.51" (14 cm) Black, White:

ARCTIC F14 Silent, Fan, 5.51" (14 cm), 220 RPM, 800 RPM, 0.08 sone, 78 m³/h

Long summary description ARCTIC F14 Silent Computer case Fan 5.51" (14 cm) Black, White:

ARCTIC F14 Silent. Type: Fan, Fan diameter: 5.51" (14 cm), Rotational speed (min): 220 RPM, Rotational speed (max): 800 RPM, Noise level: 0.08 sone, Airflow: 78 m³/h, Bearing type: Fluid Dynamic Bearing (FDB). Voltage: 12 V. Width: 5.51" (140 mm), Depth: 5.51" (140 mm), Height: 1.06" (27 mm). Product color: Black, White

Reasons to buy
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.