ARCTIC logo

ARCTIC F9 Silent Computer case Fan 3.62" (9.2 cm) Black, White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100151
Info modified on:
10 Aug 2024, 09:33:14
Short summary description ARCTIC F9 Silent Computer case Fan 3.62" (9.2 cm) Black, White:

ARCTIC F9 Silent, Fan, 3.62" (9.2 cm), 380 RPM, 1000 RPM, 0.08 sone, 36 m³/h

Long summary description ARCTIC F9 Silent Computer case Fan 3.62" (9.2 cm) Black, White:

ARCTIC F9 Silent. Type: Fan, Fan diameter: 3.62" (9.2 cm), Rotational speed (min): 380 RPM, Rotational speed (max): 1000 RPM, Noise level: 0.08 sone, Airflow: 36 m³/h, Bearing type: Fluid Dynamic Bearing (FDB). Voltage: 12 V. Width: 3.62" (92 mm), Depth: 3.62" (92 mm), Height: 0.984" (25 mm). Product color: Black, White

Reasons to buy
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.