ARCTIC logo

ARCTIC Alpine M1 Processor Cooler 3.15" (8 cm) Aluminum, Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104417
Info modified on:
10 Aug 2024, 09:33:11
Short summary description ARCTIC Alpine M1 Processor Cooler 3.15" (8 cm) Aluminum, Black:

ARCTIC Alpine M1, Cooler, 3.15" (8 cm), 750 RPM, 0.1 sone, Aluminum, Black

Long summary description ARCTIC Alpine M1 Processor Cooler 3.15" (8 cm) Aluminum, Black:

ARCTIC Alpine M1. Type: Cooler, Fan diameter: 3.15" (8 cm), Rotational speed (max): 750 RPM, Noise level: 0.1 sone, Bearing type: Fluid Dynamic Bearing (FDB). Voltage: 12 V. Width: 3.15" (80 mm), Depth: 3.15" (80 mm), Height: 1.61" (41 mm). Product color: Aluminum, Black

Reasons to buy
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.