ARCTIC Breeze Color, Fan, Black, 70.9" (1.8 m), 800 - 1800 RPM, Box, 5 V
ARCTIC Breeze Color. Type: Fan, Product color: Black, Cable length: 70.9" (1.8 m). Input voltage: 5 V, Input current: 0.2 A. Width: 3.78" (96 mm), Depth: 3.94" (100 mm), Height: 7.32" (186 mm)