APC logo

APC Symmetra PX Power Module

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
258442
Info modified on:
15 Oct 2024, 18:52:22
Short summary description APC Symmetra PX Power Module:

APC Symmetra PX Power Module, 40/70 Hz, 16 kVA, CE,EN 50091-1,EN 50091-3,FCC Part 15 Class A,VFI-SS-111, 0 - 40 °C, -50 - 40 °C, 0 - 39366.1" (0 - 999.9 m)

Long summary description APC Symmetra PX Power Module:

APC Symmetra PX Power Module. Input frequency: 40/70 Hz, Output power capacity: 16 kVA. Certification: CE,EN 50091-1,EN 50091-3,FCC Part 15 Class A,VFI-SS-111. Weight: 62.8 lbs (28.5 kg). Package weight: 69.7 lbs (31.6 kg)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.