APC SY64K96H-PD, 64 kVA, 64000 W, 0.02%, 0.05%, 63 dB, Sealed Lead Acid (VRLA)
APC SY64K96H-PD. Output power capacity: 64 kVA, Output power: 64000 W, Output voltage Total Harmonic Distortion (THD): 0.02%. Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 3.50 h. Product color: Black. Certification: EN 50091-1,EN/IEC 62040-3,EN/IEC 62040-1-1,FCC 15 A,VFI-SS-111. Width: 47.2" (1200 mm), Depth: 42.1" (1070 mm), Height: 78.4" (1991 mm)