APC logo

APC SRV3KI uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2400 W 6 AC outlet(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
295323
Info modified on:
07 Jan 2025, 11:08:14
Short summary description APC SRV3KI uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2400 W 6 AC outlet(s):

APC SRV3KI, Double-conversion (Online), 3 kVA, 2400 W, 110 V, 285 V, 40 - 70 Hz

Long summary description APC SRV3KI uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2400 W 6 AC outlet(s):

APC SRV3KI. UPS topology: Double-conversion (Online), Output power capacity: 3 kVA, Output power: 2400 W. AC outlet types: C13 coupler, Power plug: C19 coupler, AC outlets quantity: 6 AC outlet(s). Battery capacity: 9 Ah, Battery capacity: 48 VAh, Battery voltage: 12 V. Form factor: Mini Tower, Product color: Black, Display type: LCD. Cables included: Input power cable, Output power cable, RS-232, USB cable

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.