APC SRTG10KXLI, Double-conversion (Online), 10 kVA, 10000 W, Sine, 100 V, 285 V
APC SRTG10KXLI. UPS topology: Double-conversion (Online), Output power capacity: 10 kVA, Output power: 10000 W. AC outlet types: C13 coupler, C19 coupler, Power plug: Hardwire, AC outlets quantity: 3 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 96 V, Battery life (max): 5 year(s). Form factor: Rackmount/Tower, Display type: LCD, International Protection (IP) code: IP20. Width: 17.3" (440 mm), Depth: 24.4" (620 mm), Height: 8.54" (217 mm)