APC Smart-UPS 3000VA + AP9630, Line-Interactive, 3 kVA, 2700 W, Sine, 151 V, 302 V
APC Smart-UPS 3000VA + AP9630. UPS topology: Line-Interactive, Output power capacity: 3 kVA, Output power: 2700 W. AC outlet types: C13 coupler, C19 coupler, C20 coupler, Power plug: C20 coupler, AC outlets quantity: 9 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 547 Ah, Battery recharge time: 3 h. Form factor: Rackmount, Product color: Black, Rack capacity: 2U. Compliance certificates: RoHS, Certification: CE, EAC, EN/IEC 62040-1, EN/IEC 62040-2, GS Mark, IRAM, RCM, VDE, WEEE