APC logo

APC PPS730-UK portable power station Lithium-Ion (Li-Ion) 14.1 lbs (6.4 kg)

Data-sheet quality:
created/standardized by Icecat
Product views:
16830
Info modified on:
28 Jul 2025, 16:43:02
Short summary description APC PPS730-UK portable power station Lithium-Ion (Li-Ion) 14.1 lbs (6.4 kg):

APC PPS730-UK, Lithium-Ion (Li-Ion), AC, DC, 738 Wh, Power Delivery, Quick Charge 1.0, Pure sine, 200 W

Long summary description APC PPS730-UK portable power station Lithium-Ion (Li-Ion) 14.1 lbs (6.4 kg):

APC PPS730-UK. Battery technology: Lithium-Ion (Li-Ion), Charging source: AC, DC, Battery capacity: 738 Wh. Product color: Black, Green, Housing material: Plastic, Display type: LCD. Input interface: DC, AC outlets quantity: 2 AC outlet(s), AC outlet types: Type G (BS 1363). Width: 7.8" (198.1 mm), Depth: 8" (203.2 mm), Height: 9.8" (248.9 mm). Cables included: AC, Cigar lighter

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.