APC logo

APC PMF83VT-GR surge protector White 8 AC outlet(s) 230 V 118.1" (3 m)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
413013
Info modified on:
10 Aug 2024, 09:37:34
Short summary description APC PMF83VT-GR surge protector White 8 AC outlet(s) 230 V 118.1" (3 m):

APC PMF83VT-GR, 2690 J, 8 AC outlet(s), Type F, 230 V, 50 Hz, 10 A

Long summary description APC PMF83VT-GR surge protector White 8 AC outlet(s) 230 V 118.1" (3 m):

APC PMF83VT-GR. Surge energy rating: 2690 J, AC outlets quantity: 8 AC outlet(s), AC outlet types: Type F. Product color: White, EMI/RFI noise filtering: 60 dB. Cable length: 118.1" (3 m), Weight: 33.2 oz (940 g), Width: 12.9" (327 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.