APC logo

APC SurgeArrest White 1 AC outlet(s) 230 V

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108522
Info modified on:
15 Oct 2024, 18:52:01
Short summary description APC SurgeArrest White 1 AC outlet(s) 230 V:

APC SurgeArrest, 918 J, 1 AC outlet(s), 230 V, 50 Hz, 13000 A, 13000 A

Long summary description APC SurgeArrest White 1 AC outlet(s) 230 V:

APC SurgeArrest. Surge energy rating: 918 J, AC outlets quantity: 1 AC outlet(s), Nominal input voltage: 230 V. Power plug: BS1363A. Product color: White. Weight: 4.59 oz (130 g), Width: 2.48" (63 mm), Depth: 1.65" (42 mm). Certification: CE

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.