APC logo

APC Performance SA 8 Tel/TV, GR 8 AC outlet(s) 230 V 120.1" (3.05 m)

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18636
Info modified on:
07 Mar 2024, 15:34:52
Short summary description APC Performance SA 8 Tel/TV, GR 8 AC outlet(s) 230 V 120.1" (3.05 m):

APC Performance SA 8 Tel/TV, GR, 2525 J, 8 AC outlet(s), 230 V, 50 - 60 Hz, 10 A, 40000 A

Long summary description APC Performance SA 8 Tel/TV, GR 8 AC outlet(s) 230 V 120.1" (3.05 m):

APC Performance SA 8 Tel/TV, GR. Surge energy rating: 2525 J, AC outlets quantity: 8 AC outlet(s), Nominal input voltage: 230 V. EMI/RFI noise filtering: 70 dB. Cable length: 120.1" (3.05 m), Weight: 2.78 lbs (1.26 kg), Width: 4.8" (122 mm). Certification: CE, RoHS.. Cables included: AC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.