APC logo

APC NET7 SurgeArrest Network Beige 7 AC outlet(s) 120 V

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160193
Info modified on:
03 Aug 2022, 08:35:07
Short summary description APC NET7 SurgeArrest Network Beige 7 AC outlet(s) 120 V:

APC NET7 SurgeArrest Network, 480 J, 7 AC outlet(s), 120 V, 50 - 60 Hz, Beige, 70 dB

Long summary description APC NET7 SurgeArrest Network Beige 7 AC outlet(s) 120 V:

APC NET7 SurgeArrest Network. Surge energy rating: 480 J, AC outlets quantity: 7 AC outlet(s), Nominal input voltage: 120 V. Product color: Beige, EMI/RFI noise filtering: 70 dB. Weight: 32.1 oz (910 g). Certification: CSA/UL 1283/UL 1363/UL 1449. Package width: 7.24" (184 mm), Package height: 2.09" (53 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.