APC logo

APC Netbotz Room Monitor 355 Cube

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103711
Info modified on:
07 Mar 2024, 15:34:52
Short summary description APC Netbotz Room Monitor 355 Cube:

APC Netbotz Room Monitor 355, Cube, 0 - 45 °C, 22.6 oz (640 g), 6.69 x 3.7 x 8.27" (170 x 94 x 210 mm)

Long summary description APC Netbotz Room Monitor 355 Cube:

APC Netbotz Room Monitor 355. Form factor: Cube. Weight: 22.6 oz (640 g). Dimensions (WxDxH): 6.69 x 3.7 x 8.27" (170 x 94 x 210 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.