APC logo

APC NetBotz Rack Monitor 250

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
340004
Info modified on:
14 Mar 2024, 19:16:19
Short summary description APC NetBotz Rack Monitor 250:

APC NetBotz Rack Monitor 250, Black, 16.9 x 2 x 1.75" (430.2 x 50.9 x 44.4 mm), 2.8 lbs (1.27 kg), 18" (457 mm), 8.74" (222 mm), 2.52" (64 mm)

Long summary description APC NetBotz Rack Monitor 250:

APC NetBotz Rack Monitor 250. Product color: Black. Dimensions (WxDxH): 16.9 x 2 x 1.75" (430.2 x 50.9 x 44.4 mm), Weight: 2.8 lbs (1.27 kg). Package width: 18" (457 mm), Package depth: 8.74" (222 mm), Package height: 2.52" (64 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.