APC logo

APC NetBotz 200 security access control system

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114884
Info modified on:
15 Dec 2023, 11:34:41
Short summary description APC NetBotz 200 security access control system:

APC NetBotz 200, 0 - 95%, AS/NZS 3548 (C-Tick) Class A,cUL Listed,CE,FCC Part 15 Class A,ICES-003,Low Voltage Directive..., 20.7 x 4.45 x 4.45" (527 x 113 x 113 mm), 0 - 45 °C, -15 - 65 °C, 0 - 95%

Long summary description APC NetBotz 200 security access control system:

APC NetBotz 200. Relative humidity: 0 - 95%, Certification: AS/NZS 3548 (C-Tick) Class A,cUL Listed,CE,FCC Part 15 Class A,ICES-003,Low Voltage Directive.... Dimensions (WxDxH): 20.7 x 4.45 x 4.45" (527 x 113 x 113 mm). Weight: 3.15 lbs (1.43 kg). Package dimensions (WxDxH): 27.3 x 14.3 x 5.51" (693 x 362 x 140 mm), Package weight: 6.37 lbs (2.89 kg)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.