APC logo

APC MGE Galaxy 3000 uninterruptible power supply (UPS) 30 kVA 24000 W

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80904
Info modified on:
07 Mar 2024, 15:34:52
Short summary description APC MGE Galaxy 3000 uninterruptible power supply (UPS) 30 kVA 24000 W:

APC MGE Galaxy 3000, 30 kVA, 24000 W, 60 Hz, 69 dB, Gray, 0 - 40 °C

Long summary description APC MGE Galaxy 3000 uninterruptible power supply (UPS) 30 kVA 24000 W:

APC MGE Galaxy 3000. Output power capacity: 30 kVA, Output power: 24000 W, Input frequency: 60 Hz. Product color: Gray. Certification: cUL,FCC 15 A,UL 1778.. Weight: 2570.4 lbs (1165.9 kg). Battery type: VRLA, Output connections: 5 (3PH + N + G) x 1., Input connection type: 5 (3PH + N + G)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.