APC logo

APC MGE Galaxy 3500 30kVA 400V uninterruptible power supply (UPS) 24000 W

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158605
Info modified on:
07 Mar 2024, 15:34:52
Short summary description APC MGE Galaxy 3500 30kVA 400V uninterruptible power supply (UPS) 24000 W:

APC MGE Galaxy 3500 30kVA 400V, 30 kVA, 24000 W, 40/70 Hz, 43 A, 55 dB, Sealed Lead Acid (VRLA)

Long summary description APC MGE Galaxy 3500 30kVA 400V uninterruptible power supply (UPS) 24000 W:

APC MGE Galaxy 3500 30kVA 400V. Output power capacity: 30 kVA, Output power: 24000 W, Input frequency: 40/70 Hz. Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 5 h. Product color: Black. Certification: CE,EN 50091-2,EN/IEC 62040-3,EN/IEC 62040-1-1,IEC 61000-3-2,IEC 61000-3-3,ISO 14001,ISO.... Weight: 1459.5 lbs (662 kg)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.