location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC EPDU1232M power distribution unit (PDU) 32 AC outlet(s) 0U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EPDU1232M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EPDU1232M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304405115 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128534
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:22:22
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
APC EPDU1232M user manual (12.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
brochure (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
design/configuration (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Drawing (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC EPDU1232M power distribution unit (PDU) 32 AC outlet(s) 0U Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Includes: Installation guide, Toolless Mounting Kit, Vertical mounting brackets
Guarantee: 1 year
Long product name APC EPDU1232M power distribution unit (PDU) 32 AC outlet(s) 0U Black :
The short editorial description of APC EPDU1232M power distribution unit (PDU) 32 AC outlet(s) 0U Black

230V, (18) IEC 320 C13, (6) IEC 320 C19, 400V 3PH, 50/60 Hz
More>>>
APC EPDU1232M power distribution unit (PDU) 32 AC outlet(s) 0U Black:
The official marketing text of APC EPDU1232M power distribution unit (PDU) 32 AC outlet(s) 0U Black as supplied by the manufacturer

Easy Metered Rack Power Distribution Units (PDU) provide real-time remote
monitoring and power management of connected loads in server rack and network
rack solutions. Going beyond the average power strip, Easy PDU offers User-defined
alarms to warn of potential circuit overloads before critical IT failures occur.


Easy Metered Rack Power Distribution Units (PDU) provide real-time remote monitoring and power management of connected loads in server rack and network rack solutions. Going beyond the average power strip, Easy PDU offers User-defined alarms to warn of potential circuit overloads before critical IT failures occur.

Remote Management Capabilities
Full-featured network management interfaces that provide standards-based management via Web, SNMP, and Telnet. Allows users to access, configure, and manage units from remote locations to save valuable time. Associated with this feature is the ability to quickly and easily upgrade the firmware via network download to installed units for future product enhancements.

Toolless Rack Mounting Capabilities
Server cases do not require additional tools to mount into NetShelter Enclosures, which allows the users to quickly and easily mount units in the rear of the enclosure.

Zero U Rack Mounting Abilities
Vertical mounting capabilities allow users to mount the units in a rack or enclosure without expending valuable rack space.

Short summary description APC EPDU1232M power distribution unit (PDU) 32 AC outlet(s) 0U Black:
This short summary of the APC EPDU1232M power distribution unit (PDU) 32 AC outlet(s) 0U Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC EPDU1232M, Metered, 0U, Three-phase, Vertical, Aluminum, Black

Long summary description APC EPDU1232M power distribution unit (PDU) 32 AC outlet(s) 0U Black:
This is an auto-generated long summary of APC EPDU1232M power distribution unit (PDU) 32 AC outlet(s) 0U Black based on the first three specs of the first five spec groups.

APC EPDU1232M. PDU types: Metered, Rack capacity: 0U, Type: Three-phase. AC outlets quantity: 32 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: C13 coupler. Certification: CE, EAC, RCM, TUV. Monitoring: Current, Power, Voltage. Nominal input voltage: 400 V, Maximum current: 32 A, AC input frequency: 50 - 60 Hz

Design
PDU types *
Metered
Type
Three-phase
Rack capacity *
0U
Mounting
Vertical
Housing material
Aluminum
Product color
Black
Display
LCD
On/off switch
No
Ports & interfaces
AC outlets quantity *
32 AC outlet(s)
Power plug
C13 coupler
AC outlet types *
C13 coupler, C19 coupler
Features
Daisy chain
No
Reset button
Yes
LED indicators
Yes
Certification
CE, EAC, RCM, TUV
Management features
Monitoring
Current, Power, Voltage
Power
Nominal input voltage *
400 V
AC input frequency
50 - 60 Hz
Maximum current *
32 A
Nominal output voltage
230 V
Output voltage
230 V
Load capacity
22080 VA
Maximum power
22000 W
Weight & dimensions
Width
2.44" (62 mm)
Depth
1.73" (44 mm)
Height
59.3" (1506 mm)
Weight
10.2 lbs (4.64 kg)
Operational conditions
Operating temperature (T-T)
-5 - 45 °C
Storage temperature (T-T)
-25 - 65 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Technical details
Compliance certificates
RoHS
Country Distributor
Nederland 6 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Portugal 2 distributor(s)
Danmark 2 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)