location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC EPDU-BRKT mounting kit Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EPDU-BRKT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EPDU-BRKT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304417101 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100007
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 08:06:48
The date of the most recent change of the data-sheet in Icecat's system
APC EPDU-BRKT user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC EPDU-BRKT mounting kit Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Product color: Black
  • - Quantity per pack: 1 pc(s)
  • - 14.1 oz (400 g)
Long product name APC EPDU-BRKT mounting kit Black :
The short editorial description of APC EPDU-BRKT mounting kit Black

Easy rack PDU mounting bracket, one pair
More>>>
APC EPDU-BRKT mounting kit Black:
The official marketing text of APC EPDU-BRKT mounting kit Black as supplied by the manufacturer

Comprehensive selection of accessories designed to organize power or data cables within a rack or enclosure.

Short summary description APC EPDU-BRKT mounting kit Black:
This short summary of the APC EPDU-BRKT mounting kit Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC EPDU-BRKT, Black

Long summary description APC EPDU-BRKT mounting kit Black:
This is an auto-generated long summary of APC EPDU-BRKT mounting kit Black based on the first three specs of the first five spec groups.

APC EPDU-BRKT. Product color: Black

Technical details
Product color *
Black
Weight & dimensions
Weight
14.1 oz (400 g)
Width
2.95" (75 mm)
Depth
1.26" (32 mm)
Height
4.41" (112 mm)
Packaging data
Quantity per pack
1 pc(s)
Package width
4.92" (125 mm)
Package depth
1.5" (38 mm)
Package height
7.28" (185 mm)
Package weight
15.9 oz (450 g)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)