APC Back-UPS, Line-Interactive, 1.4 kVA, 700 W, Sine, 150 V, 280 V
APC Back-UPS. UPS topology: Line-Interactive, Output power capacity: 1.4 kVA, Output power: 700 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 6 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 7.2 Ah, Battery capacity: 165 VAh. Form factor: Tower, Product color: Black, Cable length: 48" (1.22 m). Certification: A-tick, C-tick, CE, IEC 62040-1-1, Telepermit