APC logo

APC Back-UPS uninterruptible power supply (UPS) Line-Interactive 1.4 kVA 700 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
286963
Info modified on:
10 Aug 2024, 09:32:51
Short summary description APC Back-UPS uninterruptible power supply (UPS) Line-Interactive 1.4 kVA 700 W:

APC Back-UPS, Line-Interactive, 1.4 kVA, 700 W, Sine, 150 V, 280 V

Long summary description APC Back-UPS uninterruptible power supply (UPS) Line-Interactive 1.4 kVA 700 W:

APC Back-UPS. UPS topology: Line-Interactive, Output power capacity: 1.4 kVA, Output power: 700 W. AC outlet types: Type F. Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 7.2 Ah, Battery capacity: 165 VAh. Form factor: Tower, Product color: Black, Cable length: 48" (1.22 m). Compliance certificates: RoHS, Certification: CE, REACH

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.