APC Easy UPS, Line-Interactive, 1.2 kVA, 650 W, Sine, 140 V, 300 V
APC Easy UPS. UPS topology: Line-Interactive, Output power capacity: 1.2 kVA, Output power: 650 W. AC outlet types: Type F, Power plug: Type F, AC outlets quantity: 4 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 9 Ah, Battery voltage: 12 V. Product color: Black, Cable length: 47.2" (1.2 m), International Protection (IP) code: IP20. Certification: CE, EN/IEC 62040-1, EN/IEC 62040-2