APC logo

APC BK500 uninterruptible power supply (UPS) 0.5 kVA 300 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
267844
Info modified on:
15 Dec 2023, 11:32:02
Short summary description APC BK500 uninterruptible power supply (UPS) 0.5 kVA 300 W:

APC BK500, 0.5 kVA, 300 W, 480 J, 45 dB, Sealed Lead Acid (VRLA), 2.4 min

Long summary description APC BK500 uninterruptible power supply (UPS) 0.5 kVA 300 W:

APC BK500. Output power capacity: 0.5 kVA, Output power: 300 W, Surge energy rating: 480 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 2.4 min, Typical backup time at half load: 13.9 min. Product color: Beige, Cable length: 72" (1.83 m). Certification: C-tick, CE, EN 50091-1, EN 50091-2, GOST, VDE. Weight: 13.8 lbs (6.27 kg)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.