APC logo

APC Environmental Management System

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152780
Info modified on:
15 Dec 2023, 11:29:02
Short summary description APC Environmental Management System:

APC Environmental Management System, Door, Humidity, Temperature, Vibration, APC equipment, 0 - 95%, 0 - 45 °C, Wired, 17.1 x 7 x 1.74" (434.3 x 177.8 x 44.2 mm)

Long summary description APC Environmental Management System:

APC Environmental Management System. Sensor type: Door, Humidity, Temperature, Vibration, Compatibility: APC equipment. Connectivity technology: Wired. Dimensions (WxDxH): 17.1 x 7 x 1.74" (434.3 x 177.8 x 44.2 mm), Weight: 6.02 lbs (2.73 kg)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.