APC logo

APC Environmental Monitoring Unit uninterruptible power supply (UPS)

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102175
Info modified on:
04 Apr 2019, 04:15:57
Short summary description APC Environmental Monitoring Unit uninterruptible power supply (UPS):

APC Environmental Monitoring Unit, Black, 0 - 45 °C, -15 - 65 °C, 0 - 95%, 0 - 95%, 0 - 118110.2" (0 - 3000 m)

Long summary description APC Environmental Monitoring Unit uninterruptible power supply (UPS):

APC Environmental Monitoring Unit. Product color: Black. Dimensions (WxDxH): 7.9 x 4.7 x 1.75" (200.7 x 119.4 x 44.5 mm), I/O ports: Humidity Sensor, Temperature Sensor

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.