APC logo

APC C14 - C15, 2ft. Black 23.6" (0.6 m) C14 coupler C15 coupler

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95570
Info modified on:
10 Aug 2024, 07:51:50
Short summary description APC C14 - C15, 2ft. Black 23.6" (0.6 m) C14 coupler C15 coupler:

APC C14 - C15, 2ft., 23.6" (0.6 m), C14 coupler, C15 coupler, 250 V, 15 A

Long summary description APC C14 - C15, 2ft. Black 23.6" (0.6 m) C14 coupler C15 coupler:

APC C14 - C15, 2ft.. Cable length: 23.6" (0.6 m), Connector 1: C14 coupler, Connector 2: C15 coupler. Input voltage: 250 V, Input current: 15 A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.