Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 28428033 data-sheets &
29206 brands
– register (free)
Audio Cables
APC Audio Patch Cable 12ft audio cable 144.1" (3.66 m) 3.5mm
APC Audio Patch Cable 12ft audio cable 144.1" (3.66 m) 3.5mm
Edit this data-sheet
Embed the product datasheet into your content.
XML product data for APC 76116-12
XML doc
Icecat LIVE: JS for APC 76116-12
Icecat Live DOC
JSON product data for APC 76116-12
JSON DOC
CSV product data for APC 76116-12
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
APC
Product name:
Audio Patch Cable 12ft
Article code:
76116-12
Category:
Audio Cables
Icecat Product ID:
1114080
Data-sheet quality:
created/standardized by Icecat
Product views:
9477
Info modified on:
07 Mar 2024, 15:34:52
APC 76116-12 (Icecat)
Embed the product datasheet into your content.
XML product data for APC 76116-12
XML doc
Icecat LIVE: JS for APC 76116-12
Icecat Live DOC
JSON product data for APC 76116-12
JSON DOC
CSV product data for APC 76116-12
CSV DOC
The Story
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE