Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 27939145 data-sheets &
29130 brands
– register (free)
Parallel Cables
APC IEEE 1284 6ft parallel cable 72" (1.83 m)
APC IEEE 1284 6ft parallel cable 72" (1.83 m)
Edit this data-sheet
Embed the product datasheet into your content.
XML product data for APC 37005-6
XML doc
Icecat LIVE: JS for APC 37005-6
Icecat Live DOC
JSON product data for APC 37005-6
JSON DOC
CSV product data for APC 37005-6
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
APC
Product name:
IEEE 1284 Parallel Cable 6ft
Article code:
37005-6
Category:
Parallel Cables
Icecat Product ID:
1114502
Data-sheet quality:
created/standardized by Icecat
Product views:
81276
Info modified on:
07 Jan 2025, 11:50:23
APC 37005-6 (Icecat)
Embed the product datasheet into your content.
XML product data for APC 37005-6
XML doc
Icecat LIVE: JS for APC 37005-6
Icecat Live DOC
JSON product data for APC 37005-6
JSON DOC
CSV product data for APC 37005-6
CSV DOC
The Story
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE