APC logo

APC Cordset 2.5MM 3W IEC309R Black 252" (6.4 m)

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64966
Info modified on:
03 Aug 2022, 01:13:02
Short summary description APC Cordset 2.5MM 3W IEC309R Black 252" (6.4 m):

APC Cordset 2.5MM 3W IEC309R, 252" (6.4 m), 240 V, 16 A

Long summary description APC Cordset 2.5MM 3W IEC309R Black 252" (6.4 m):

APC Cordset 2.5MM 3W IEC309R. Cable length: 252" (6.4 m). Input voltage: 240 V, Input current: 16 A

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.