AOC logo

AOC Q32V3S/WS computer monitor 31.5" 2560 x 1440 pixels Quad HD Silver, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5290
Info modified on:
10 Aug 2024, 06:45:47
Short summary description AOC Q32V3S/WS computer monitor 31.5" 2560 x 1440 pixels Quad HD Silver, White:

AOC Q32V3S/WS, 31.5", 2560 x 1440 pixels, Quad HD, 4 ms, Silver, White

Long summary description AOC Q32V3S/WS computer monitor 31.5" 2560 x 1440 pixels Quad HD Silver, White:

AOC Q32V3S/WS. Display diagonal: 31.5", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Response time: 4 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Silver, White

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.