AOC logo

AOC P2 Q27P2Q LED display 27" 2560 x 1440 pixels Quad HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
360280
Info modified on:
14 Mar 2025, 19:44:00
Short summary description AOC P2 Q27P2Q LED display 27" 2560 x 1440 pixels Quad HD Black:

AOC P2 Q27P2Q, 27", 2560 x 1440 pixels, Quad HD, LED, 4 ms, Black

Long summary description AOC P2 Q27P2Q LED display 27" 2560 x 1440 pixels Quad HD Black:

AOC P2 Q27P2Q. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). Height adjustment. Product color: Black

Reasons to buy
The Story
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.