AOC logo

AOC Q2770PQU LED display 27" 2560 x 1440 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95666
Info modified on:
30 Dec 2024, 17:23:51
Short summary description AOC Q2770PQU LED display 27" 2560 x 1440 pixels Black:

AOC Q2770PQU, 27", 2560 x 1440 pixels, LED, 5 ms, Black

Long summary description AOC Q2770PQU LED display 27" 2560 x 1440 pixels Black:

AOC Q2770PQU. Display diagonal: 27", Display resolution: 2560 x 1440 pixels. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.