AOC logo

AOC P2460PXQ computer monitor 24" 1920 x 1200 pixels LED Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91946
Info modified on:
30 Dec 2024, 17:23:51
Short summary description AOC P2460PXQ computer monitor 24" 1920 x 1200 pixels LED Black:

AOC P2460PXQ, 24", 1920 x 1200 pixels, LED, LED, 5 ms, Black

Long summary description AOC P2460PXQ computer monitor 24" 1920 x 1200 pixels LED Black:

AOC P2460PXQ. Display diagonal: 24", Display resolution: 1920 x 1200 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Height adjustment. Product color: Black

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.